KNOWLES ELECTRONICS, LLC.
MR-33378-000 -- MICROPHONES
Knowles Electronics, LLC.
Microphones
MR-33378-000
Description
Microphone ()
Request a Quote
Email Supplier
Datasheet
Description
Microphone ()
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
MR-33378-000-ND |
|
Product Name
|
Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Omnidirectional
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
15.85 mV/Pa (109273 mV/psi)
View Details
Sensitivity
125893 mV/Pa (8.68E8 mV/psi)
Impedance
300 ohms
View Details
Directivity
Cardioid
Sensitivity
2.51 mV/Pa (17319 mV/psi)
View Details
Ningbo Best Group Co., Ltd.
Directivity
Omnidirectional
Frequency Response
20 to 20000 Hz
Actual Size
0.1575 inch (4 mm)
View Details