Knowles Electronics, LLC. Microphones MR-28406-000

Description
100Hz ~ 4.7kHz Analog Microphone Electret Condenser Omnidirectional (-60dB +2dB, -5dB @ 74dB SPL) Wire Leads
Request a Quote Datasheet
Description
100Hz ~ 4.7kHz Analog Microphone Electret Condenser Omnidirectional (-60dB +2dB, -5dB @ 74dB SPL) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - MR-28406-000-ND - DigiKey
Thief River Falls, MN, United States
Microphones
MR-28406-000-ND
Microphones MR-28406-000-ND
100Hz ~ 4.7kHz Analog Microphone Electret Condenser Omnidirectional (-60dB +2dB, -5dB @ 74dB SPL) Wire Leads

100Hz ~ 4.7kHz Analog Microphone Electret Condenser Omnidirectional (-60dB +2dB, -5dB @ 74dB SPL) Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
MR-28406-000
Microphones MR-28406-000
Microphones Waterproof Speaker Onmi, 30dB

Microphones Waterproof Speaker Onmi, 30dB

Buy Now Datasheet
Audio Products - Microphones - MR-28406-000 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
MR-28406-000
Audio Products - Microphones MR-28406-000
MICROPHONE COND ANALOG OMNI

MICROPHONE COND ANALOG OMNI

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number MR-28406-000-ND MR-28406-000 MR-28406-000
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details