Knowles Precision Devices Microphones MQM-32325-B66

Description
Microphones 68 dB A SNR, 0.96mm Height, 0.65mm port, Tape & Reel
Description
Microphones 68 dB A SNR, 0.96mm Height, 0.65mm port, Tape & Reel

Suppliers

Company
Product
Description
Supplier Links
Microphones - MQM-32325-B66 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
MQM-32325-B66
Microphones MQM-32325-B66
Microphones 68 dB A SNR, 0.96mm Height, 0.65mm port, Tape & Reel

Microphones 68 dB A SNR, 0.96mm Height, 0.65mm port, Tape & Reel

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number MQM-32325-B66
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - WM7331IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.0630 inch (1.6 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details