TWG Canada Consolidated, Inc. Gear Reducer Model D540

Description
Product Benefits Component longevity and reliability Ease of maintenance Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied. Optimizes available system hydraulics to maximize performance Features High design factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic motors
Description
Product Benefits Component longevity and reliability Ease of maintenance Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied. Optimizes available system hydraulics to maximize performance Features High design factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic motors

Suppliers

Company
Product
Description
Supplier Links
Gear Reducer - Model D540 - TWG Canada Consolidated, Inc.
Surrey, British Columbia, Canada
Gear Reducer
Model D540
Gear Reducer Model D540
Product Benefits Component longevity and reliability Ease of maintenance Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied. Optimizes available system hydraulics to maximize performance Features High design factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic motors

Product Benefits

  • Component longevity and reliability
  • Ease of maintenance
  • Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied.
  • Optimizes available system hydraulics to maximize performance

Features

  • High design factor
  • Modular construction
  • Spring applied, hydraulic pressure release multi-disc brake
  • Optional hydraulic motors
Supplier's Site
Hydraulic Planetary Drive - Model D540 - Lantec
Surrey, British Columbia, Canada
Hydraulic Planetary Drive
Model D540
Hydraulic Planetary Drive Model D540
Product Specifications Operating Torque: 539,000 in-lbs/60,899 Nm Torque: n/a Ratio: n/a Brake Torque: n/a Weight: n/a Product Features High design factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic motors Product Benefits Component longevity and reliability Ease of maintenance Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied. Optimizes available system hydraulics to maximize performance

Product Specifications

Operating Torque: 539,000 in-lbs/60,899 Nm

Torque: n/a

Ratio: n/a

Brake Torque: n/a

Weight: n/a

Product Features

  • High design factor
  • Modular construction
  • Spring applied, hydraulic pressure release multi-disc brake
  • Optional hydraulic motors

Product Benefits

  • Component longevity and reliability
  • Ease of maintenance
  • Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied.
  • Optimizes available system hydraulics to maximize performance
Supplier's Site

Technical Specifications

  TWG Canada Consolidated, Inc. Lantec
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number Model D540 Model D540
Product Name Gear Reducer Hydraulic Planetary Drive
Rated Output Torque 539000 In-lbs (621500 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Gearboxes - 2166557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
Sesame – PGL Precision Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details