TWG Canada Consolidated, Inc. Gear Reducer Model D200

Description
Product Benefits Component longevity and reliability Ease of maintenance Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied. Optimizes available system hydraulics to maximize performance Features High design factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic motors
Description
Product Benefits Component longevity and reliability Ease of maintenance Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied. Optimizes available system hydraulics to maximize performance Features High design factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic motors

Suppliers

Company
Product
Description
Supplier Links
Gear Reducer - Model D200 - TWG Canada Consolidated, Inc.
Surrey, British Columbia, Canada
Gear Reducer
Model D200
Gear Reducer Model D200
Product Benefits Component longevity and reliability Ease of maintenance Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied. Optimizes available system hydraulics to maximize performance Features High design factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic motors

Product Benefits

  • Component longevity and reliability
  • Ease of maintenance
  • Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied.
  • Optimizes available system hydraulics to maximize performance

Features

  • High design factor
  • Modular construction
  • Spring applied, hydraulic pressure release multi-disc brake
  • Optional hydraulic motors
Supplier's Site
Hydraulic Planetary Drive - Model D200 - Lantec
Surrey, British Columbia, Canada
Hydraulic Planetary Drive
Model D200
Hydraulic Planetary Drive Model D200
Product Specifications Operating Torque: 195,000 in-lbs/22,032 Nm Torque: n/a Ratio: n/a Brake Torque: n/a Weight: n/a Product Features High design factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic motors Product Benefits Component longevity and reliability Ease of maintenance Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied. Optimizes available system hydraulics to maximize performance

Product Specifications

Operating Torque: 195,000 in-lbs/22,032 Nm

Torque: n/a

Ratio: n/a

Brake Torque: n/a

Weight: n/a

Product Features

  • High design factor
  • Modular construction
  • Spring applied, hydraulic pressure release multi-disc brake
  • Optional hydraulic motors

Product Benefits

  • Component longevity and reliability
  • Ease of maintenance
  • Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied.
  • Optimizes available system hydraulics to maximize performance
Supplier's Site

Technical Specifications

  TWG Canada Consolidated, Inc. Lantec
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number Model D200 Model D200
Product Name Gear Reducer Hydraulic Planetary Drive
Rated Output Torque 195000 In-lbs (224847 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 22/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 552113 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearboxes - 2166492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details