The MLP962M020EK1D is a 20 Vdc, 9600 µF aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length (EK), bare can (0), and hook leads with tabs (D) mounting style. The capacitor operates from -55°C to +85°C, with a rated ripple current of 4.0 A at 120 Hz and 4.4 A at 20 kHz at 85°C case temperature. ESR is 84 mΩ at 120 Hz and 69 mΩ at 20 kHz. The part has a 50-year rated life at +45°C, a maximum case height of 0.5 inch, and meets MIL-STD-202 vibration standards. It features a welded hermetic seal and can be heatsinked to double ripple current capability. Weight is 30 g typical.
9600µF 20V Aluminum Electrolytic Capacitors FlatPack, Tabbed 84mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 9600µF 20V
CAP ALUM 9600UF 20% 20V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP962M020EK1D | MLP962M020EK1D-ND | 2002-MLP962M020EK1D | MLP962M020EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 9600 microF | 9600 microF | 9600 microF | 9600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |