The MLP962M020EK0E is an aluminum electrolytic capacitor in the MLP 85°C FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a low-profile, box-shaped case with a length of 1.5 inches and a height of 0.5 inches, weighing 30 grams. The part has a rated voltage of 20 Vdc, a capacitance of 9600 µF, a tolerance of ±20%, and an ESR of 84 mΩ at 120 Hz. It supports a ripple current of 4.0 A at 85°C without a heatsink, with performance multipliers for temperature and frequency as specified. The capacitor uses a nearly hermetic welded seal for a 50-year life at +45°C, operates from -55°C to +85°C, and meets MIL-STD-202 vibration standards. Terminals are 18 AWG copper wire with tin-lead electroplate. The case is aluminum, with mounting tabs and a bare can design. Ripple current capability doubles with an external heatsink.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP962M020EK0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |