The MLP842M035EA1B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for low-profile voltage holdup and filtering in military, telecom, and computer applications. It has a case length of 2.0 inches, weighs 42 g typical, and uses a polyester-insulated case with four leads. The part operates from -40°C to +85°C at 35 Vdc, with a capacitance of 8400 µF and a tolerance of ±20%. Its maximum ESR at 25°C is 59 mΩ, and it supports a rated ripple current of 5.4 A at 120 Hz and 6.1 A at 20 kHz. The capacitor features a welded seal for 50-year life at +45°C, withstands 10g vibration per MIL-STD-202 and IEC 60068-2-6, and has an ESL of less than 30 nH. Ripple current capability can be doubled with an external heatsink.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP842M035EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |