The MLP821M250EB1E is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a rated voltage of 250 Vdc, and a capacitance of 8200 µF with ±20% tolerance. The capacitor supports 50-year life at +45°C and operates from -55°C to +85°C. It has a maximum ESR of 258 mΩ at 120 Hz and a ripple current rating of 1.8 A at 85°C. The case is aluminum, terminals are 18 AWG copper wire, and weight is 66 g. Thermal resistance with polyester insulation is 1.3 °C/W. ESL is less than 30 nH at 1 MHz. The nearly hermetic welded seal and polyester tape wrap ensure long life and dimensional stability. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and withstands altitudes above 80,000 feet.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP821M250EB1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |