The MLP662M050EA1D is an aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a case size EA with a length of 2.0 inches and weighs 42 g typical. Rated at 50 Vdc with a capacitance of 6600 µF and ±20% tolerance, it operates from -55°C to +85°C. The rated ripple current is 5.2 A at 120 Hz and 6.1 A at 20 kHz with a maximum ESR of 62 mΩ at 25°C. The capacitor features a welded, nearly hermetic seal for a 50-year life at +45°C and supports ripple current doubling when heatsinked. Terminals are 18 AWG copper wire with tin-lead electroplate. The case is aluminum, and ESL is less than 30 nH at 1 MHz. The part meets MIL-STD-202 vibration standards with 10g amplitude.
6600µF 50V Aluminum Electrolytic Capacitors FlatPack, Tabbed 62mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 6600µF 50V
CAP ALUM 6600UF 20% 50V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP662M050EA1D | MLP662M050EA1D-ND | 2002-MLP662M050EA1D | MLP662M050EA1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6600 microF | 6600 microF | 6600 microF | 6600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |