The MLP562M063EB1C is an aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 3.0 inches, weighs 66 g, and is rated for 63 Vdc with a capacitance of 5600 µF and a tolerance of ±20%. The part supports a maximum case temperature of 85°C and offers a 50-year life at 45°C with a nearly hermetic welded seal. Ripple current capability at 120 Hz is 8.3 A, increasing to 9.3 A at 20 kHz. Thermal resistance from case to ambient is 1.3 °C/W when heatsinked with polyester. The component meets vibration testing per MIL-STD-202 and has an ESL of less than 30 nH. Terminals are 18 AWG copper wire with tin-lead electroplate.
5600µF 63V Aluminum Electrolytic Capacitors FlatPack 36mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 5600µF 63V
CAP ALUM 5600UF 20% 63V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP562M063EB1C | MLP562M063EB1C-ND | 2002-MLP562M063EB1C | MLP562M063EB1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |