The MLP562M063EB0E is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a rated voltage of 63 Vdc, and a capacitance of 5600 µF with a tolerance of ±20%. The component operates from -55°C to +85°C, with a maximum case temperature of 85°C and a ripple current capability of 8.3 A at 120 Hz and 9.3 A at 20 kHz. The ESL is less than 30 nH, and the weight is 66 g typical. Its hermetic welded seal supports a 50-year life at +45°C, and it withstands vibration per MIL-STD-202 and IEC 60068-2-6. The part features hook leads with no tabs (E mounting style), and its case is aluminum with a maximum height of 0.5 inch. The ESR at 25°C is 36 mΩ max at 120 Hz and 29 mΩ max at 20 kHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP562M063EB0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |