The MLP562M063EB0B is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a rated voltage of 63 Vdc, a capacitance of 5600 µF, and a capacitance tolerance of ±20%. The part operates from -55°C to +85°C and is rated for 50 years of life at +45°C. Its maximum ESR at 120 Hz is 101 mΩ, and it supports a rated ripple current of 3.7 A at 85°C without a heatsink. The capacitor features a welded, nearly hermetic seal, a flatpack case made of aluminum, and 18 AWG copper terminals with a 20 A maximum current rating. Thermal resistance from core to case is 1.7 °C/W. It complies with MIL-STD-202 and IEC 60068-2-6 vibration standards, withstanding 10g vibration. The case dimensions are 3.0 inches in length with a height not exceeding 0.5 inch.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP562M063EB0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |