The MLP561M300EB1A is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), operates at 300 Vdc, and provides 560 µF capacitance with ±20% tolerance. The case is aluminum with a welded, nearly hermetic seal, rated for 50-year life at 45°C. It supports ripple current up to 3.2 A at 85°C with no heatsink and doubles this capability when heatsinked. The operating temperature range is -40°C to +85°C for voltages ≥300 Vdc, and it meets MIL-STD-202 vibration standards. Terminals are 18 AWG copper wire with tin-lead electroplating, and the capacitor uses polyester insulation. Its height is 0.5 inches, with a typical weight of 66 g.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 560µF 300V
560µF 300V Aluminum Electrolytic Capacitors FlatPack, Tabbed 240mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 560UF 20% 300V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP561M300EB1A | 2002-MLP561M300EB1A | MLP561M300EB1A-ND | MLP561M300EB1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |