The MLP561M300EB0D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), rated for 300 Vdc, with a capacitance of 560 µF and a tolerance of ±20%. The unit features a maximum ESR of 240 mΩ at 120 Hz and a ripple current rating of 3.2 A at 85 °C. It uses leads with 18 AWG copper wire, is mounted with hook leads, and has a very low profile of 0.5 inches. The capacitor supports 50-year life at +45 °C, withstands operation to 85 °C, and is rated for more than 80,000 feet altitude. Its ESL is less than 30 nH at 1 MHz, and it complies with MIL-STD-202 vibration standards. Thermal performance allows ripple current to be doubled when heatsinked, with a case temperature limit of 88 °C.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 560µF 300V
CAP ALUM 560UF 20% 300V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP561M300EB0D | 2002-MLP561M300EB0D | MLP561M300EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) |