The MLP501M150EK0C is an aluminum electrolytic capacitor from the MLP series, designed for voltage holdup and filtering in military and telecom systems. It features a flatpack case with mounting tabs, 1.5 inches long and weighing 30 g. It operates at 150 Vdc with 500 µF capacitance and ±20% tolerance, rated for -40°C to +85°C. ESR is 355 mΩ at 120 Hz, and ripple current is 1.9 A at 85°C without a heatsink, doubling with external cooling. The capacitor has a 50-year life at +45°C, a maximum core temperature of 88°C, and ESL under 30 nH at 1 MHz. It complies with MIL-STD-202 and IEC 60068-2-6 vibration standards.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 500µF 150V
500µF 150V Aluminum Electrolytic Capacitors FlatPack 355mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 500UF 20% 150V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP501M150EK0C | 2002-MLP501M150EK0C | MLP501M150EK0C-ND | MLP501M150EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |