The MLP491M250EA1D is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, a rated voltage of 250 Vdc, and a capacitance of 490 µF with ±20% tolerance. The capacitor has a maximum ESR of 285 mΩ at 120 Hz and a rated ripple current of 2.4 A at 85 °C. It operates from -40 °C to +85 °C, with a 50-year life expectancy at +45 °C, and is constructed with an aluminum case and a nearly hermetic welded seal. Terminals are 18 AWG copper wire with tin-lead electroplate, and thermal resistance from case to ambient is 1.9 °C/W when heatsinked. The part complies with MIL-STD-202 vibration standards and can withstand over 80,000 feet altitude. Case dimensions and mounting style are consistent with the EA series, with mounting tabs and two leads.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 490µF 250V
490µF 250V Aluminum Electrolytic Capacitors FlatPack, Tabbed 285mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 490UF 20% 250V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP491M250EA1D | 2002-MLP491M250EA1D | MLP491M250EA1D-ND | MLP491M250EA1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 490 microF | 490 microF | 490 microF | 490 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |