The MLP491M250EA0C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length (EA), rated for 250 Vdc with a capacitance of 490 µF and ±20% tolerance. Maximum ESR is 285 mΩ at 120 Hz, with a ripple current of 2.4 A at 85 °C. The unit features a nearly hermetic welded seal for 50-year life at +45 °C and withstands up to 80,000 feet altitude. It uses 18 AWG copper wire terminals with mounting tabs and weighs 42 g. Endurance is rated for 2000 hours at +85 °C under full load. Thermal resistance is 1.9 °C/W when heatsinked. Vibration compliance meets MIL-STD-202 Method 204 and IEC 60068-2-6 with 10g testing. ESL is under 30 nH at 1 MHz. Operating temperature is -40 °C to +85 °C for voltages ≥300 Vdc.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 490µF 250V
490µF 250V Aluminum Electrolytic Capacitors FlatPack 285mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 490UF 20% 250V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP491M250EA0C | 2002-MLP491M250EA0C | MLP491M250EA0C-ND | MLP491M250EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 490 microF | 490 microF | 490 microF | 490 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |