The MLP473M7R5EB1D is a 47,000 µF, 7.5 Vdc aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB size), weighs 66 g, and features mounting tabs with hook leads. The capacitor operates at up to 85 °C, has a rated ripple current of 9.1 A at 120 Hz and 9.8 A at 20 kHz, and a maximum ESR of 30 mΩ at 25 °C. It achieves 50-year life at 45 °C with a nearly hermetic welded seal and can withstand more than 80,000 feet altitude. The case is aluminum with a 20% capacitance tolerance, and it meets MIL-STD-202 vibration standards. Ripple current capability doubles when attached to an external heatsink. Series variants share the same flatpack geometry, endurance rating of 2000 hours at 85 °C, and ESL under 30 nH at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 47000µF 7R5V
CAP ALUM 47000UF 20% 7.5V FLTPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP473M7R5EB1D | 2002-MLP473M7R5EB1D | MLP473M7R5EB1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47000 microF | 47000 microF | 47000 microF |
| Capacitance Tolerance | 20 (+/- %) |