The MLP473M7R5EB0B is a 47,000 µF, 7.5 Vdc aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in compact high-reliability applications. It features a 3.0-inch case length, weighs 66 g typical, and uses a 18 AWG copper wire terminal with tin-lead electroplate. The capacitor has a ±20% capacitance tolerance, a maximum ESR of 30 mΩ at 120 Hz, and a rated ripple current of 9.1 A at 85 °C case temperature. It operates from -55 °C to +85 °C and maintains a 50-year life at +45 °C with a nearly hermetic welded seal. The case is aluminum, and the part supports dual-side heatsinking to double ripple current capability. Vibration compliance follows MIL-STD-202 Method 204, with 10g level testing across 10-2,000 Hz for 12 hours in three axes. ESL is less than 30 nH at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP473M7R5EB0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |