The MLP442M050EK1D is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case (EK code), weighs 30 g, and uses hook leads with tabs. Rated at 4400 µF ±20% and 50 Vdc, it operates from -55°C to +85°C and supports 20 joules of energy storage at 50-year life at +45°C. The hermetically sealed case withstands over 80,000 feet altitude. Ripple current capability doubles with a heatsink, and the core temperature limit is 88°C. ESL is less than 30 nH at 1 MHz. It meets MIL-STD-202 vibration standards and endures 2000 hours at full load and +85°C.
4400µF 50V Aluminum Electrolytic Capacitors FlatPack, Tabbed 97mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 4400µF 50V
CAP ALUM 4400UF 20% 50V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP442M050EK1D | MLP442M050EK1D-ND | 2002-MLP442M050EK1D | MLP442M050EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4400 microF | 4400 microF | 4400 microF | 4400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |