The MLP383M016EB0A is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications. It operates from -55°C to +85°C at 16 Vdc with a capacitance of 38,000 µF and a tolerance of ±20%. The part features a 3.0-inch case length, weighs 66 g, and terminates in 18 AWG copper wire with tin-lead plating. Its maximum ESR at 25°C is 31 mΩ, and it supports a ripple current of 9.0 A at 85°C. The capacitor has a 50-year rated life at +45°C, withstands vibrations up to 10g per MIL-STD-202, and meets an endurance test of 2000 hours at full load and +85°C. Its low profile and heatsink-compatible design enable double the ripple current capability when thermally coupled to a heatsink.
38000µF 16V Aluminum Electrolytic Capacitors FlatPack, Tabbed 31mOhm 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 38000µF 16V
CAP ALUM 38000UF 20% 16V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP383M016EB0A | 338-1210-ND | 2002-MLP383M016EB0A | MLP383M016EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 38000 microF | 38000 microF | 38000 microF | 38000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |