The MLP332M080EB1E is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a 3.0-inch case length, 80 Vdc rated voltage, 3300 µF capacitance, and ±20% tolerance. It features a welded nearly hermetic seal for 50-year life at +45 °C, operates from -55 °C to +85 °C depending on voltage, and supports up to 20 joules of energy storage. The case is aluminum with a polyester insulation coating, and mounting style E provides hook leads with no tabs. Ripple current capability doubles when attached to an external heatsink. Dimensions and weight align with the EB case: 3.0 inches in length and 66 g typical. ESL is less than 30 nH at 1 MHz, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards with 10g amplitude. Endurance test confirms ±10% capacitance change and 200% ESR limit after 2000 hours at +85 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP332M080EB1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |