The MLP263M010EA0D is a 10 Vdc aluminum electrolytic capacitor in the MLP 85 °C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length, 26,000 µF capacitance, and ±20% tolerance, with a rated ripple current of 5.8 A at 120 Hz and 6.1 A at 20 kHz at 85 °C. The part uses 18 AWG copper wire terminals rated for 20 A, mounted via four leads. Its aluminum case features a nearly hermetic welded seal, supporting 50-year life at +45 °C. Operation is rated from -40 °C to +85 °C, with ESL under 30 nH at 1 MHz. Thermal resistance with no heatsink is 2.1 °C/W, and it complies with MIL-STD-202 Method 204 and IEC 60068-2-6 vibration standards at 10g.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 26000µF 10V
26000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 51mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 26000UF 20% 10V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP263M010EA0D | 2002-MLP263M010EA0D | MLP263M010EA0D-ND | MLP263M010EA0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 26000 microF | 26000 microF | 26000 microF | 26000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |