The MLP221M350EA1B is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications, with a 3.0-inch case length, 220 µF capacitance, 350 Vdc rated voltage, and ±20% capacitance tolerance. It features a flatpack form factor with mounting tabs, a welded hermetic seal for 50-year life at +45°C, and operates from -40°C to +85°C. The capacitor has a maximum ESR of 683 mΩ at 25°C, a ripple current rating of 2.3 A at 85°C, and an ESL less than 30 nH. Thermal resistance from case to ambient is 1.3 °C/W when heatsinked with polyester insulation. It is rated for up to 80,000 feet altitude and meets vibration standards MIL-STD-202 Method 204 and IEC 60068-2-6, with a typical weight of 66 g.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP221M350EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |