The MLP221M300EK1C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications such as military and telecom systems. It has a 1.5-inch case length, a rated voltage of 300 Vdc, and a capacitance of 220 µF with ±20% tolerance. The capacitor features a nearly hermetic welded seal for a 50-year life at +45°C and can operate from −55°C to +85°C. Its ESR is 597 mΩ at 25°C and 120 Hz, with a rated ripple current of 1.5 A at 85°C and 120 Hz. The case is aluminum with 18 AWG copper terminals and mounting tabs. Thermal resistance from core to case and case to ambient allows ripple current to be doubled with an external heatsink. The part meets MIL-STD-202 and IEC 60068-2-6 vibration standards and has an ESL of less than 30 nH at 1 MHz.
220µF 300V Aluminum Electrolytic Capacitors FlatPack 597mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 220µF 300V
CAP ALUM 220UF 20% 300V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP221M300EK1C | MLP221M300EK1C-ND | 2002-MLP221M300EK1C | MLP221M300EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |