The MLP201M420EA1D is a 420 Vdc aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length, 200 µF capacitance, and ±20% tolerance. Maximum ESR is 882 mΩ at 25 °C, with a rated ripple current of 1.6 A at 20 kHz at 85 °C. It operates from -40°C to +85°C and withstands 10g vibration. The aluminum case features a welded seal for a 50-year life at +45 °C. Terminals are 18 AWG copper with tin-lead plating, and the part supports heatsinking to double ripple current. It uses polyester insulation and hook leads (style D), with a typical weight of 42 g.
200µF 420V Aluminum Electrolytic Capacitors FlatPack, Tabbed 882mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 200µF 420V
CAP ALUM 200UF 20% 420V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP201M420EA1D | MLP201M420EA1D-ND | 2002-MLP201M420EA1D | MLP201M420EA1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |