The MLP201M420EA1C is a flatpack aluminum electrolytic capacitor for voltage holdup and filtering, with a 2.0-inch case length and polyester insulation. It has a rated voltage of 420 Vdc, 200 µF capacitance, and ±20% tolerance. Maximum ESR is 882 mΩ at 120 Hz, supporting a ripple current of 1.4 A at 85 °C. The part operates from -40 °C to +85 °C, maintains a 50-year life at +45 °C, and is 0.5 inch high. Thermal resistance from case to ambient is 2.1 °C/W with polyester insulation. Terminals are 18 AWG copper with tin-lead electroplate. The case meets MIL-STD-202 and IEC 60068-2-6 vibration standards and withstands 80,000 feet altitude. Endurance testing confirms 2000 hours at full load at +85 °C with ≤10% capacitance change and ≤200% ESR increase.
200µF 420V Aluminum Electrolytic Capacitors FlatPack 882mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 200µF 420V
CAP ALUM 200UF 20% 420V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP201M420EA1C | MLP201M420EA1C-ND | 2002-MLP201M420EA1C | MLP201M420EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |