The MLP201M400EA1C is a flatpack aluminum electrolytic capacitor in the 85 °C Ultra Long Life series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 2.0 inches, weighs 42 g, and features 18 AWG copper wire terminals with tin-lead electroplating. Rated for 400 Vdc, it provides 200 µF with ±20% tolerance and a maximum ESR of 882 mΩ at 120 Hz. Ripple current capability is 1.4 A at 25 °C. The capacitor operates from -40 °C to +85 °C and withstands 10 g vibration per MIL-STD-202. Internal core temperature is limited to 88 °C to maintain case height under 0.5 inch. Life expectancy is 50 years at +45 °C under rated conditions. It includes polyester insulation and mounting tabs, with ESL less than 30 nH at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 200µF 400V
200µF 400V Aluminum Electrolytic Capacitors FlatPack 882mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 200UF 20% 400V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP201M400EA1C | 2002-MLP201M400EA1C | MLP201M400EA1C-ND | MLP201M400EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |