The MLP201M400EA0B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 2.0 inches, weighs 42 g typical, and is rated for 400 Vdc with a capacitance of 200 µF. The part supports a temperature range of -40°C to +85°C and has a 50-year life at +45°C. Ripple current capability at 85°C is 1.4 A for 120 Hz and 1.6 A for 20 kHz, with ESR max of 882 mΩ at 25°C. The case is aluminum with 18 AWG copper wire terminals and can be heatsinked to increase ripple current performance. It meets vibration standards per MIL-STD-202 and IEC 60068-2-6 with 10g amplitude across 10-2000 Hz. The capacitor has an ESL of less than 30 nH and a 20% capacitance tolerance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP201M400EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |