The MLP173M010EK0C is a 17,000 µF, 10 Vdc aluminum electrolytic capacitor in a FlatpackTM case, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length, weighs 30 g typical, and features 18 AWG copper wire terminals with a tin-lead electroplate. The capacitor supports a temperature range of -55°C to +85°C, has a maximum ESR of 77 mΩ at 120 Hz, and delivers a ripple current of 4.2 A at 85°C without a heatsink. Its life expectancy is 50 years at +45°C, with an endurance test of 2000 hours at full load and +85°C. The case is aluminum, with a nearly hermetic welded seal, and it meets vibration standards per MIL-STD-202, Method 204. The negative lead is welded to the case, and the mounting style uses mounting tabs.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 17000µF 10V
17000µF 10V Aluminum Electrolytic Capacitors FlatPack 77mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 17000UF 20% 10V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP173M010EK0C | 2002-MLP173M010EK0C | MLP173M010EK0C-ND | MLP173M010EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 17000 microF | 17000 microF | 17000 microF | 17000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |