The MLP162M100EA0E is a 1600 µF, 100 Vdc aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, weighs 42 g, and uses a two-lead mounting style with 18 AWG copper terminals. The capacitor achieves a 50-year operational life at 45 °C with a hermetically welded seal and withstands vibration per MIL-STD-202 and IEC 60068-2-6. Its ripple current rating is 4.7 A at 120 Hz and 5.6 A at 20 kHz with an ESR of 76 mΩ at 25 °C. Temperature limits are -55 °C to +85 °C up to 250 Vdc and -40 °C to +85 °C for higher voltages. A heatsink can double its ripple current capability, and the case is aluminum with an omnidirectional thermal path for efficient cooling.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP162M100EA0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |