The MLP152M080EK1C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case (EK), 80 Vdc rating, and 1500 µF capacitance at ±20%. ESR is 106 mΩ at 120 Hz with a rated ripple current of 3.6 A at 85°C without a heatsink. Operating temperature ranges from -55°C to +85°C, supporting 50-year life at +45°C. The hermetic welded seal ensures long-term stability. The case is aluminum with 18 AWG copper leads and weighs 30 g. ESL is less than 30 nH at 1 MHz. The '1' in the part number indicates polyester insulation, adding up to 0.020 inch to the dimensions. Ripple current can be doubled with a heatsink. It complies with MIL-STD-202 and IEC 60068-2-6 vibration standards.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1500µF 80V
1500µF 80V Aluminum Electrolytic Capacitors FlatPack 106mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1500UF 20% 80V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP152M080EK1C | 2002-MLP152M080EK1C | MLP152M080EK1C-ND | MLP152M080EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |