The MLP151M350EK1D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in demanding applications such as military and telecommunications systems. It features a 1.5-inch case length (EK), 350 Vdc rated voltage, 150 µF capacitance, and ±20% tolerance. The part has a very low profile of 0.5 inch height and a welded, nearly hermetic seal for a 50-year life at +45°C. Its maximum ESR at 25°C is 1000 mΩ with a ripple current rating of 1.2 A at 20 kHz and 1.2 A at 120 Hz. Thermal performance supports double ripple current capability when attached to an external heatsink. The component meets MIL-STD-202 vibration standards and operates from -55°C to +85°C. Terminals are 18 AWG copper wire with tin-lead electroplate. The polyester insulation and hook lead mounting style (code '1D') distinguish this variant from other MLP models.
150µF 350V Aluminum Electrolytic Capacitors FlatPack, Tabbed 1Ohm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 150µF 350V
CAP ALUM 150UF 20% 350V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP151M350EK1D | MLP151M350EK1D-ND | 2002-MLP151M350EK1D | MLP151M350EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |