The MLP131M420EK0B is an aluminum electrolytic capacitor in the MLP series, designed for high-energy storage and filtering in military, telecom, and computing applications. It features a 1.5-inch case length (EK), a rated voltage of 420 Vdc, and a capacitance of 130 µF with a tolerance of ±20%. The capacitor has a maximum ESR of 1320 mΩ at 120 Hz and a ripple current rating of 1.0 A at 85 °C. It operates from -55 °C to +85 °C, with a 50-year life at +45 °C and a welded hermetic seal. The case is aluminum, with 18 AWG copper leads and a typical weight of 30 g. It meets MIL-STD-202 vibration standards and can be heatsinked to double ripple current capability. The part is not explicitly listed but matches the MLP131M420EK0A variant in the series with a terminal configuration difference, making this a series fallback.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP131M420EK0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |