The MLP131M400EK1E is an aluminum electrolytic capacitor in the MLP 85°C Flatpack series for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length (EK), 400 Vdc rating, and 130 µF capacitance with ±20% tolerance. Maximum ESR is 1320 mΩ at 120 Hz, and ripple current is 1.0 A at 85°C. The core temperature limit is 88°C, with a hermetically welded seal for 50-year life at +45°C. Operating temperature range is -55°C to +85°C. Terminals are 18 AWG copper wire with tin-lead electroplate, rated for 20 A. ESL is under 30 nH at 1 MHz. It complies with MIL-STD-202 and IEC 60068-2-6 vibration standards and operates up to 80,000 feet altitude.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP131M400EK1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |