The MLP131M400EK1D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), 400 Vdc rated voltage, 130 µF nominal capacitance, and ±20% tolerance. The part is a flatpack with mounting tabs and polyester insulation, delivering up to 1.0 A ripple current at 85 °C with a maximum ESR of 1320 mΩ at 120 Hz. It supports a temperature range of -55 °C to +85 °C, has a 50-year life expectancy at +45 °C, and complies with MIL-STD-202 and IEC 60068-2-6 vibration standards. The case is aluminum with 18 AWG copper wire terminals and a welded, nearly hermetic seal. Ripple current capability doubles with an external heatsink. ESL is less than 30 nH at 1 MHz, and weight is 30 g typical.
130µF 400V Aluminum Electrolytic Capacitors FlatPack, Tabbed 1.32Ohm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 130µF 400V
CAP ALUM 130UF 20% 400V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP131M400EK1D | MLP131M400EK1D-ND | 2002-MLP131M400EK1D | MLP131M400EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |