The MLP123M025EA1E is a 25 Vdc, 12,000 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, 43 g weight, and mounting style with hook leads and no tabs. The capacitor operates from -55°C to +85°C and has a rated life of 50 years at +45°C. Ripple current capability is 5.5 A at 120 Hz and 6.1 A at 20 kHz at 85°C case temperature, with ESR of 57 mΩ at 25°C. The case is aluminum, with silver-plated 18 AWG copper terminals. A heatsink can double ripple current capability. Vibration compliance follows MIL-STD-202 and IEC 60068-2-6 with 10g amplitude. ESL is under 30 nH at 1 MHz. Capacitance tolerance is ±20% and leakage current is ≤ 0.002 CV µA at 25°C after 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP123M025EA1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |