The MLP102M200EB1C is a 200 Vdc aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), polyester insulation, and mounting tabs, with a capacitance of 1000 µF and a ±20% tolerance. The component has a maximum ESR of 158 mΩ at 25 °C and a rated ripple current of 3.8 A at 85 °C. Its cylindrical aluminum case measures 3.0 inches in length, weighs 66 g, and supports a thermal resistance from case to ambient of 1.3 °C/W with polyester insulation. The capacitor operates from -40 °C to +85 °C, withstands 10g vibration per MIL-STD-202 and IEC 60068-2-6, and has a 50-year life at +45 °C with a hermetically welded seal. ESL is less than 30 nH at 1 MHz, and it meets endurance testing at 2000 hours under full load at +85 °C.
1000µF 200V Aluminum Electrolytic Capacitors FlatPack 158mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1000µF 200V
CAP ALUM 1000UF 20% 200V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP102M200EB1C | MLP102M200EB1C-ND | 2002-MLP102M200EB1C | MLP102M200EB1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |