The MLP102M200EB0E is a flatpack aluminum electrolytic capacitor from the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), operates at 200 Vdc, and provides 1000 µF capacitance with ±20% tolerance. The capacitor is 1/2 inch high, rated for 50-year life at +45°C, and supports operation from -40°C to +85°C. It delivers a ripple current of 3.8 A at 120 Hz and 5.0 A at 20 kHz with 158 mΩ ESR at 25°C. The aluminum case has hook leads and no tabs. Thermal resistance is 1.2°C/W when heatsinked. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and withstands up to 80,000 feet altitude. Endurance is validated at 2000 hours at +85°C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP102M200EB0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |