The MLP102M200EB0C is a flatpack aluminum electrolytic capacitor for voltage holdup and filtering in military and telecom applications. It has a 3.0-inch case length, 1000 µF capacitance, and a 200 Vdc rating with ±20% tolerance. ESR is 158 mΩ at 25 °C, with ripple current ratings of 3.8 A at 120 Hz and 5.0 A at 20 kHz. Operating temperature ranges from -40°C to +85°C, and it meets a 2000-hour endurance test at +85 °C. The aluminum case weighs 66 g and uses 18 AWG wire terminals with two leads and no tabs. ESL is less than 30 nH. Life expectancy is 50 years at +45 °C with a hermetic seal. Ripple current capability doubles with an external heatsink. Vibration compliance is per MIL-STD-202, Method 204.
1000µF 200V Aluminum Electrolytic Capacitors FlatPack 158mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1000µF 200V
CAP ALUM 1000UF 20% 200V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP102M200EB0C | MLP102M200EB0C-ND | 2002-MLP102M200EB0C | MLP102M200EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |