The MIN02-005CC180J-F is a surface mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It uses mica dielectric with a capacitance of 180 pF and a tolerance of ±5%, featuring ultra-low ESL, nonmagnetic construction, and a gull-wing terminal for minimal stress. The capacitor is wave solderable, thermally conductive, and compatible with FR4 PCBs due to a CTE of approximately 18 ppm/ºC. It has an ESR of approximately 100 pF at 100 MHz and exhibits no aging or capacitance drift with time, voltage, or frequency. The part is RoHS compliant and marked in green ink.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-005CC180J-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica |