The MIN02-002EC800J-F is a surface mount RF capacitor in the MIN series, designed for high power applications up to 300 Vdc and operating temperatures from -55 °C to +200 °C with no voltage derating. It uses mica dielectric and features a gull-wing terminal for low stress, thermal conductivity, and compatibility with FR4 PCBs. The capacitance is 80 pF with a tolerance of ±5%, and the part exhibits ultra-low ESR, minimal ESL, and nonmagnetic properties for low RF loss. It is RoHS compliant and rated for wave soldering without cracking or delamination.
80pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 80µF 300V
CAP MICA 80PF 5% 300V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC800J-F | MIN02-002EC800J-F-ND | 2002-MIN02-002EC800J-F | MIN02-002EC800J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8.00E-5 microF | 80 microF | 8.00E-5 microF |