The MIN02-002EC151G-TF is a surface mount RF capacitor in the MIN series, designed for high power and high temperature applications up to 200 °C with a voltage rating of 300 Vdc. It has a capacitance of 150 pF with a tolerance of ±2%, uses mica dielectric, and features a gull-wing terminal for low stress and high thermal conductivity. The capacitor exhibits very low ESL and ESR, nonmagnetic properties, and stable performance with no aging, capacitance change with voltage or frequency, and CTE compatible with FR4 PCBs. It is RoHS compliant and wave solderable.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-002EC151G-TF |
| Product Name | Hi-Q Mica Capacitors |