The MIN02-002EC101K-TF is a surface-mount RF capacitor from the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 °C to +200 °C with no voltage derating. It uses a mica dielectric and features a gull-wing terminal for low stress and high thermal conductivity, with a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. The capacitance is 100 pF with a ±10% tolerance, and the part has ultra-low ESL and ESR below 11 mΩ at 100 MHz. It is RoHS compliant, nonmagnetic, and offers stable capacitance with no aging or drift over time, voltage, or frequency. The package is surface-mount, optimized for wave soldering and minimal RF loss.
CAP MICA 100PF 10% 300V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MIN02-002EC101K-TF | MIN02-002EC101K-TF |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF |