The MIN02-002DC240B-F is a surface mount RF capacitor in the MIN series, designed for high power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It uses mica dielectric with a capacitance of 240 pF and a tolerance of ±0.5 pF. The capacitor features a gull-wing terminal for low stress, low inductance, and thermal conductivity compatible with FR4 PCBs (CTE ≈ 18 ppm/ºC). It is nonmagnetic, wave solderable, and RoHS compliant, with typical ESR of 100 pF and less than 11 mΩ at 100 MHz. The part has no aging rate and exhibits no capacitance change with time, voltage, or frequency.
24pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 24µF 300V
CAP MICA 24PF 0.25PF 300V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002DC240B-F | MIN02-002DC240B-F-ND | 2002-MIN02-002DC240B-F | MIN02-002DC240B-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.40E-5 microF | 24 microF | 2.40E-5 microF |