Cap Mica 15pF 300V 2%( 7.92 X 5.25mm) SMD 200°C T/R Product overview: MIN02-002CC150G-TF from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15pF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15pF, 300V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MIN02-002CC150G-T
METAL CLAD MICA
SMT Clad RF Capacitors 15µF 300V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 64-MIN02-002CC150G-TF | 338-MIN02-002CC150G-TF-ND | 2002-MIN02-002CC150G-TF | MIN02-002CC150G-TF |
| Product Name | SMD 15pF 300V Capacitor | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | ||
| WVDC | 300 volts | 300 volts | ||
| Applications | High Frequency | RF / Microwave |