The MIN02-002CC120J-TF is a surface mount RF capacitor in the MIN series, designed for high power and high temperature applications up to 200°C with no voltage derating. It has a capacitance of 120 pF, a voltage rating of 300 Vdc, and uses mica dielectric. The part features a gull-wing terminal for reduced stress, is wave solderable, and exhibits very low ESR and ESL for effective bypassing. It maintains exact capacitance with a ±5% tolerance and operates from -55°C to +200°C. The package is compatible with FR4 PCBs with a CTE of approximately 18 ppm/°C and is nonmagnetic to minimize RF loss.
SMT Clad RF Capacitors 12µF 300V
12pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 12PF 5% 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC120J-TF | 2002-MIN02-002CC120J-TF | MIN02-002CC120J-TF-ND | MIN02-002CC120J-TF |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.20E-5 microF | 12 microF | 1.20E-5 microF |