The MIN02-002CC110J-F is a surface mount RF capacitor in the MIN series, rated for 300 Vdc and 110 pF with a ±5% tolerance, using mica dielectric. It operates from -55 ºC to +200 ºC with no voltage derating, features a gull-wing terminal, and is RoHS compliant. The capacitor has ultra-low ESR (<11 mΩ at 100 MHz), negligible aging, and a thermal expansion coefficient of approximately 18 ppm/ºC, compatible with FR4 PCBs. Capacitance tolerance options include ±0.25 pF to ±5%, and the part exhibits stable performance across temperature, voltage, and frequency with no dielectric absorption. It is nonmagnetic and designed for high-power RF applications such as RF amplifiers and medical equipment.
SMT Clad RF Capacitors 11µF 300V
11pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 11PF 5% 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC110J-F | 2002-MIN02-002CC110J-F | MIN02-002CC110J-F-ND | MIN02-002CC110J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.10E-5 microF | 11 microF | 1.10E-5 microF |