The MIN02-002C4R3D-F is a surface mount RF capacitor in the MIN series, designed for high-power, high-frequency applications up to 200 °C with a voltage rating of 300 Vdc. It uses PTFE dielectric for ultra-low dielectric absorption and has a capacitance of 4.3 pF with a tolerance of ±0.5 pF. The part features gull-wing terminals for reduced mechanical stress, is wave solderable, and has a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. It is nonmagnetic, offers very low ESL and ESR, and maintains stable capacitance with no aging or drift over temperature, voltage, or frequency. The package is RoHS compliant and marked with green ink.
4.3pF Polytetrafluoroethyl
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MIN02-002C4R3D-F | MIN02-002C4R3D-F-ND |
| Product Name | Mica | Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Polytetrafluoroethylene (PTFE) |
| Capacitance Range | 4.30E-6 microF |